Kit Application Type | Sensing - Touch Proximity |
---|---|
Silicon Manufacturer | Cypress |
Silicon Core Number | - |
Application Sub Type | Capacitive Touch |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Core Architecture | Sensor |
Core Sub-Architecture | Capacitive Touch Sensor |
Development Tool Type | Starter Kit |
Features | USB Connectivity for Convenient Plug and Play Operation Detachable Multifunction Expansion Card |
Kit Features | Cap Sense Touch Sensing Cap Sense Proximity Sensing Light Sensing Temperature Sensing |
Silicon Family Name | PSoC |
Supported Devices | CY8C24894 CY8C21434 |
Type | Hardware / Software - Starter Kit |
Where can I find additional details, specifications and documents for a CY3270?
Additional datasheets, footprints and schematics for CY3270 are listed on our Part Details page. You can also find images and similar parts to CY3270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3270 fall under?
The CY3270 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3270 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3270 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3270 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CY3270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3270 often in real-time on the comparison pages.
What if I can't find stock of CY3270?
You can fill out our help required form which you can use to request a quote for CY3270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.