Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$59.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.46
|
No stock
|
Buy Now |
Device Topology | Buck Boost Buck-Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 300mA |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | 32V |
Core Chip | CY3268 |
Dimming Control Type | PWM |
Kit Contents | Board 12V/1A Power Supply 2 x Jumper Shunts PSoC Designer PSoC Programmer CD |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Hardware / Software - Starter Kit |
Input Voltage | 32V |
Kit Features | High Brightness LEDs Cap Sense Buttons Power On Indicator LED Reset Switch ISSP/I2C Header |
Supported Devices | HB LED |
Type | Lighting Starter Kit |
Where can I find additional details, specifications and documents for a CY3268?
Additional datasheets, footprints and schematics for CY3268 are listed on our Part Details page. You can also find images and similar parts to CY3268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3268 fall under?
The CY3268 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3268 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3268 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3268 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CY3268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3268 often in real-time on the comparison pages.
What if I can't find stock of CY3268?
You can fill out our help required form which you can use to request a quote for CY3268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.