Device Topology | Buck Boost Buck-Boost |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | 32V |
Input Voltage Min | 7V |
Input Voltage Max | 32V |
Core Chip | CY3267 |
Dimming Control Type | PWM |
Kit Contents | Board Power Supply Retractable USB Cable CD |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Hardware / Software - Evaluation Kit |
Input Voltage | 32V |
Kit Features | HB-LED Control with Intelligent Colour Mixing PC USB Connectivity through Onboard USB Controller |
Supported Devices | DMX512 DALI Powerline CyFi Low-Power RF |
Type | Lighting Starter Kit |
Where can I find additional details, specifications and documents for a CY3267?
Additional datasheets, footprints and schematics for CY3267 are listed on our Part Details page. You can also find images and similar parts to CY3267 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3267 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3267 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3267 fall under?
The CY3267 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3267 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3267 you can contact the distributor directly for product support, shipping queries etc.
Is the CY3267 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3267 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CY3267.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3267 often in real-time on the comparison pages.
What if I can't find stock of CY3267?
You can fill out our help required form which you can use to request a quote for CY3267 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.