Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$221.29
Distributor | Stock | ||
---|---|---|---|
element14
from US$221.29
|
-
|
Buy Now |
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | - |
Core Chip | CY3265 |
Dimming Control Type | - |
Kit Contents | Evaluation board Blue PCA Enclosure/Case 12V 1A Power Supply Retractable USB Cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Development Tool Type | Evaluation Board |
Kit Contents Descriptive | Evaluation board Tools CD Blue PCA Enclosure/Case 12V 1A Power Supply Retractable USB Cable (A to Mini-B) PSoC MiniProg Programmer Quick Start Guide |
Kit Features | Three Primary High Brightness Nichia Power LEDs Mixed-Colour Output |
Supported Devices | CY3265 |
Type | Evaluation Kit |
Where can I find additional details, specifications and documents for a CY3265N-RGB?
Additional datasheets, footprints and schematics for CY3265N-RGB are listed on our Part Details page. You can also find images and similar parts to CY3265N-RGB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3265N-RGB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3265N-RGB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3265N-RGB fall under?
The CY3265N-RGB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3265N-RGB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3265N-RGB you can contact the distributor directly for product support, shipping queries etc.
Is the CY3265N-RGB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3265N-RGB have stock available?
Authorised distributors including element14 have stock available or on a lead time for CY3265N-RGB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3265N-RGB often in real-time on the comparison pages.
What if I can't find stock of CY3265N-RGB?
You can fill out our help required form which you can use to request a quote for CY3265N-RGB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.