Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
Silicon Core Number | CY8C22545-24AXIT |
Kit Application Type | Interface |
Application Sub Type | PSoC In-Circuit Emulation (ICE) |
Core Architecture | PSoC |
Core Sub-Architecture | - |
Silicon Family Name | PSoC 1 |
Kit Contents | ICE-Cube ISSP/USB 2.0/Blue Cat-5e/CY3250 flex Cable Backward/12V 1A Adapter CY3215A-DK CD Guide |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY3215A-DK?
Additional datasheets, footprints and schematics for CY3215A-DK are listed on our Part Details page. You can also find images and similar parts to CY3215A-DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY3215A-DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY3215A-DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY3215A-DK fall under?
The CY3215A-DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to CY3215A-DK when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY3215A-DK you can contact the distributor directly for product support, shipping queries etc.
Is the CY3215A-DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY3215A-DK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CY3215A-DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY3215A-DK often in real-time on the comparison pages.
What if I can't find stock of CY3215A-DK?
You can fill out our help required form which you can use to request a quote for CY3215A-DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.