Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.99
|
No stock
|
Buy Now | |
element14
from US$21.57
|
6,305
in stock
|
Buy Now | |
Newark Electronics
from US$20.82
|
5,772
in stock
|
Buy Now | |
Farnell
from US$21.05
|
5,374
in stock
|
Buy Now | |
Rutronik
from US$23.04
|
940
in stock
|
Buy Now | |
Future Electronics
from US$19.16
|
564
in stock
|
Buy Now | |
Chip One Stop
from US$16.00
|
388
in stock
|
Buy Now | |
Avnet America
from US$20.38
|
-
|
Buy Now |
Memory Size | 4Mbit |
---|---|
Memory Organisation | 512K x 8bit |
IC Interface Type | SPI |
Clock Frequency | 40MHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a CY15B104Q-SXI?
Additional datasheets, footprints and schematics for CY15B104Q-SXI are listed on our Part Details page. You can also find images and similar parts to CY15B104Q-SXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY15B104Q-SXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY15B104Q-SXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY15B104Q-SXI fall under?
The CY15B104Q-SXI is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to CY15B104Q-SXI when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY15B104Q-SXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY15B104Q-SXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY15B104Q-SXI have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and Future Electronics have stock available or on a lead time for CY15B104Q-SXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY15B104Q-SXI often in real-time on the comparison pages.
What if I can't find stock of CY15B104Q-SXI?
You can fill out our help required form which you can use to request a quote for CY15B104Q-SXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.