Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.03
|
93
in stock
|
Buy Now | |
Future Electronics
from US$12.97
|
1,692
in stock
|
Buy Now | |
Chip One Stop
from US$11.40
|
528
in stock
|
Buy Now | |
Newark Electronics
from US$14.09
|
153
in stock
|
Buy Now | |
element14
from US$14.81
|
153
in stock
|
Buy Now | |
Avnet America
from US$15.04
|
-
|
Buy Now |
Memory Size | 2Mbit |
---|---|
Memory Organisation | 256K x 8bit |
IC Interface Type | SPI |
Clock Frequency | 25MHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Memory Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY15B102Q-SXE?
Additional datasheets, footprints and schematics for CY15B102Q-SXE are listed on our Part Details page. You can also find images and similar parts to CY15B102Q-SXE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY15B102Q-SXE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY15B102Q-SXE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY15B102Q-SXE fall under?
The CY15B102Q-SXE is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to CY15B102Q-SXE when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY15B102Q-SXE you can contact the distributor directly for product support, shipping queries etc.
Is the CY15B102Q-SXE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY15B102Q-SXE have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CY15B102Q-SXE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY15B102Q-SXE often in real-time on the comparison pages.
What if I can't find stock of CY15B102Q-SXE?
You can fill out our help required form which you can use to request a quote for CY15B102Q-SXE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.