Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Type | SRAM |
---|---|
Memory Size | 256Kbit |
NVRAM Memory Configuration | 32K x 8bit |
IC Interface Type | - |
Access Time | 25ns |
Memory Case Style | SOIC |
No. of Pins | 32Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CY14B256LA-SZ25XI?
Additional datasheets, footprints and schematics for CY14B256LA-SZ25XI are listed on our Part Details page. You can also find images and similar parts to CY14B256LA-SZ25XI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY14B256LA-SZ25XI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14B256LA-SZ25XI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY14B256LA-SZ25XI fall under?
The CY14B256LA-SZ25XI is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to CY14B256LA-SZ25XI when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY14B256LA-SZ25XI you can contact the distributor directly for product support, shipping queries etc.
Is the CY14B256LA-SZ25XI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY14B256LA-SZ25XI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CY14B256LA-SZ25XI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY14B256LA-SZ25XI often in real-time on the comparison pages.
What if I can't find stock of CY14B256LA-SZ25XI?
You can fill out our help required form which you can use to request a quote for CY14B256LA-SZ25XI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.