CY14B256K-SP45XI Memory by Cypress Semiconductor

IC NVSRAM 256KBIT 32KX8 SSOP48

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.97

Distributor Stock
Logo for Farnell
Farnell
from US$8.97
No stock
Buy Now

Specifications

Memory Type SRAM
Memory Size 256Kbit
NVRAM Memory Configuration 32K x 8bit
IC Interface Type Parallel
Access Time 45ns
Memory Case Style SSOP
No. of Pins 48Pins
Supply Voltage Min 2.7V
Supply Voltage Max 3.6V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (17-Dec-2015)
Memory Voltage Vcc 3V
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 2.7V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CY14B256K-SP45XI?

Additional datasheets, footprints and schematics for CY14B256K-SP45XI are listed on our Part Details page. You can also find images and similar parts to CY14B256K-SP45XI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CY14B256K-SP45XI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14B256K-SP45XI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CY14B256K-SP45XI fall under?

The CY14B256K-SP45XI is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.

Can I view similar or alternative parts?

You can view similar parts to CY14B256K-SP45XI when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CY14B256K-SP45XI you can contact the distributor directly for product support, shipping queries etc.

Is the CY14B256K-SP45XI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CY14B256K-SP45XI have stock available?

Authorised distributors including Farnell have stock available or on a lead time for CY14B256K-SP45XI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CY14B256K-SP45XI often in real-time on the comparison pages.

What if I can't find stock of CY14B256K-SP45XI?

You can fill out our help required form which you can use to request a quote for CY14B256K-SP45XI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay