Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 4Mbit |
---|---|
Memory Organisation | 256K x 16bit |
Read Access Time | 25ns |
Write Access Time | 25ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Memory Case Style | TSOP-II |
No. of Pins | 44Pins |
IC Interface Type | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CY14B104NA-ZS25XI?
Additional datasheets, footprints and schematics for CY14B104NA-ZS25XI are listed on our Part Details page. You can also find images and similar parts to CY14B104NA-ZS25XI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY14B104NA-ZS25XI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14B104NA-ZS25XI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY14B104NA-ZS25XI fall under?
The CY14B104NA-ZS25XI is listed under Electronic & Electrical Components > Semiconductors - ICs > Memory.
Can I view similar or alternative parts?
You can view similar parts to CY14B104NA-ZS25XI when available in the Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY14B104NA-ZS25XI you can contact the distributor directly for product support, shipping queries etc.
Is the CY14B104NA-ZS25XI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY14B104NA-ZS25XI have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for CY14B104NA-ZS25XI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY14B104NA-ZS25XI often in real-time on the comparison pages.
What if I can't find stock of CY14B104NA-ZS25XI?
You can fill out our help required form which you can use to request a quote for CY14B104NA-ZS25XI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.