Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.56
|
No stock
|
Buy Now |
Memory Type | SRAM |
---|---|
Memory Size | 1Mbit |
NVRAM Memory Configuration | 128K x 8bit |
IC Interface Type | Parallel |
Access Time | 35ns |
Memory Case Style | SOIC |
No. of Pins | 32Pins |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Memory Voltage Vcc | 3V |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.7V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CY14B101L-SZ35XC?
Additional datasheets, footprints and schematics for CY14B101L-SZ35XC are listed on our Part Details page. You can also find images and similar parts to CY14B101L-SZ35XC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY14B101L-SZ35XC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY14B101L-SZ35XC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY14B101L-SZ35XC fall under?
The CY14B101L-SZ35XC is listed under Semiconductors - ICs > Memory > Nonvolatile RAM.
Can I view similar or alternative parts?
You can view similar parts to CY14B101L-SZ35XC when available in the Nonvolatile RAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY14B101L-SZ35XC you can contact the distributor directly for product support, shipping queries etc.
Is the CY14B101L-SZ35XC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY14B101L-SZ35XC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CY14B101L-SZ35XC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY14B101L-SZ35XC often in real-time on the comparison pages.
What if I can't find stock of CY14B101L-SZ35XC?
You can fill out our help required form which you can use to request a quote for CY14B101L-SZ35XC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.