Status: | Unknown |
---|---|
Series: | Flextips Series |
RoHS: | Compliant |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 4.8mm x 13.5mm |
Handle Length | 4.13" |
Handle Material | Nylon (Polyamide), PP (Polypropylene) |
Product Range | Flextips Series |
RoHS Compliant | Yes |
Swab, Polyurethane Foam, 4.13" | Newark Electronics |
Where can I find additional details, specifications and documents for a CXM50?
Additional datasheets, footprints and schematics for CXM50 are listed on our Part Details page. You can also find images and similar parts to CXM50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXM50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXM50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXM50 fall under?
The CXM50 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Swabs.
Can I view similar or alternative parts?
You can view similar parts to CXM50 when available in the Swabs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXM50 you can contact the distributor directly for product support, shipping queries etc.
Is the CXM50 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CXM50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CXM50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXM50 often in real-time on the comparison pages.
What if I can't find stock of CXM50?
You can fill out our help required form which you can use to request a quote for CXM50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.