CXA3070-0000-000N00Z450F. High Brightness LEDs by Cree

Status: Unknown
Series: CXA30 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Product Range CXA30 Series
LED Color Cool White
Viewing Angle 115°
Luminous Flux @ Test 7945lm
CCT 5000K
Forward Current If Max 2.5A
Forward Voltage @ Test 38.5V
Forward Current @ Test 1.4A
LED Mounting SMD
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CXA3070-0000-000N00Z450F.?

Additional datasheets, footprints and schematics for CXA3070-0000-000N00Z450F. are listed on our Part Details page. You can also find images and similar parts to CXA3070-0000-000N00Z450F. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CXA3070-0000-000N00Z450F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXA3070-0000-000N00Z450F. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CXA3070-0000-000N00Z450F. fall under?

The CXA3070-0000-000N00Z450F. is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to CXA3070-0000-000N00Z450F. when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CXA3070-0000-000N00Z450F. you can contact the distributor directly for product support, shipping queries etc.

Is the CXA3070-0000-000N00Z450F. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CXA3070-0000-000N00Z450F. have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CXA3070-0000-000N00Z450F..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CXA3070-0000-000N00Z450F. often in real-time on the comparison pages.

What if I can't find stock of CXA3070-0000-000N00Z450F.?

You can fill out our help required form which you can use to request a quote for CXA3070-0000-000N00Z450F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay