Status: | Unknown |
---|---|
Series: | XLamp EasyWhite CXA2530 Series |
RoHS: | Unknown |
Prices starting from US$3.26
COB Colour | Warm White |
---|---|
Color Rendering Index Max | 80 |
Power Rating | 65W |
Luminous Flux @ Test | 3200lm |
Forward Current @ Test | 800mA |
Viewing Angle | 115° |
Forward Voltage VF Typ | 36.4V |
Nominal CCT (K) | 3000K |
COB Length | 23.85mm |
COB Width | 23.85mm |
Opto Case Style | SMD-2 No Lead |
Lumens / Watt @ Current Test | 109.8lm/W |
Light Emitting Surface | 19mm |
Lens Type | - |
Lens Shape | Round with Flat Top |
Height | 1.7mm |
Product Range | XLamp EasyWhite CXA2530 Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a CXA2530-0000-000N00T230G?
Additional datasheets, footprints and schematics for CXA2530-0000-000N00T230G are listed on our Part Details page. You can also find images and similar parts to CXA2530-0000-000N00T230G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXA2530-0000-000N00T230G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXA2530-0000-000N00T230G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXA2530-0000-000N00T230G fall under?
The CXA2530-0000-000N00T230G is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to CXA2530-0000-000N00T230G when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXA2530-0000-000N00T230G you can contact the distributor directly for product support, shipping queries etc.
Is the CXA2530-0000-000N00T230G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXA2530-0000-000N00T230G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CXA2530-0000-000N00T230G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXA2530-0000-000N00T230G often in real-time on the comparison pages.
What if I can't find stock of CXA2530-0000-000N00T230G?
You can fill out our help required form which you can use to request a quote for CXA2530-0000-000N00T230G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.