Status: | Unknown |
---|---|
Series: | XLamp CXA1304 Series |
RoHS: | Compliant |
Product Range | XLamp CXA1304 Series |
---|---|
LED Color | White |
Viewing Angle | 115° |
Luminous Flux @ Test | 380lm |
CCT | 4000K |
Forward Current If Max | 1A |
Forward Voltage @ Test | 9V |
Forward Current @ Test | 400mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CXA1304-0000-000C00B20E5.?
Additional datasheets, footprints and schematics for CXA1304-0000-000C00B20E5. are listed on our Part Details page. You can also find images and similar parts to CXA1304-0000-000C00B20E5. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXA1304-0000-000C00B20E5. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXA1304-0000-000C00B20E5. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXA1304-0000-000C00B20E5. fall under?
The CXA1304-0000-000C00B20E5. is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to CXA1304-0000-000C00B20E5. when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXA1304-0000-000C00B20E5. you can contact the distributor directly for product support, shipping queries etc.
Is the CXA1304-0000-000C00B20E5. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CXA1304-0000-000C00B20E5. have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for CXA1304-0000-000C00B20E5..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXA1304-0000-000C00B20E5. often in real-time on the comparison pages.
What if I can't find stock of CXA1304-0000-000C00B20E5.?
You can fill out our help required form which you can use to request a quote for CXA1304-0000-000C00B20E5. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.