Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Voltage | 1.8kV |
---|---|
Inverter Type | Dimming |
Output Current | 6mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Inverter | element14 |
INVERTER,DC TO AC, DIMMING, 5W | Farnell |
Where can I find additional details, specifications and documents for a CXA-L0612A-VJL?
Additional datasheets, footprints and schematics for CXA-L0612A-VJL are listed on our Part Details page. You can also find images and similar parts to CXA-L0612A-VJL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CXA-L0612A-VJL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CXA-L0612A-VJL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CXA-L0612A-VJL fall under?
The CXA-L0612A-VJL is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CXA-L0612A-VJL when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CXA-L0612A-VJL you can contact the distributor directly for product support, shipping queries etc.
Is the CXA-L0612A-VJL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CXA-L0612A-VJL have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CXA-L0612A-VJL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CXA-L0612A-VJL often in real-time on the comparison pages.
What if I can't find stock of CXA-L0612A-VJL?
You can fill out our help required form which you can use to request a quote for CXA-L0612A-VJL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.