Status: | Unknown |
---|---|
Series: | CX5032GB Series |
RoHS: | Unknown |
Frequency Nom | 24.576MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 50ppm |
Product Range | CX5032GB Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
CRYSTAL, SM, CX-53F, 24.576MHZ | Farnell |
Where can I find additional details, specifications and documents for a CX5032GB24576H0PESZZ?
Additional datasheets, footprints and schematics for CX5032GB24576H0PESZZ are listed on our Part Details page. You can also find images and similar parts to CX5032GB24576H0PESZZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX5032GB24576H0PESZZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX5032GB24576H0PESZZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX5032GB24576H0PESZZ fall under?
The CX5032GB24576H0PESZZ is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX5032GB24576H0PESZZ when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX5032GB24576H0PESZZ you can contact the distributor directly for product support, shipping queries etc.
Is the CX5032GB24576H0PESZZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX5032GB24576H0PESZZ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CX5032GB24576H0PESZZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX5032GB24576H0PESZZ often in real-time on the comparison pages.
What if I can't find stock of CX5032GB24576H0PESZZ?
You can fill out our help required form which you can use to request a quote for CX5032GB24576H0PESZZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.