Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
5,300
in stock
|
Buy Now | |
Newark Electronics
from US$39.23
|
27
in stock
|
Buy Now | |
element14
from US$73.09
|
26
in stock
|
Buy Now | |
Farnell
from US$74.32
|
26
in stock
|
Buy Now | |
RS Americas
from US$37.56
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$57.05
|
6
in stock
|
Buy Now |
Tip Material | Polyurethane Foam |
---|---|
Swab Tip Size | 6.35 x 6.35 mm |
Handle Length | 112.73mm |
Handle Material | PP (Polypropylene) |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Precision Cleaning Swab |
For Use With | Precision Cleaning |
Flex tips cleaning swab,50/bag | RS |
Cleaning Swabs, 6.3 X 20.5Mm | Newark Electronics |
SWAB, CLEANING, FOAM, FLEXTIPS, PK 50 | element14 |
Tool: cleaning sticks | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CX50.?
Additional datasheets, footprints and schematics for CX50. are listed on our Part Details page. You can also find images and similar parts to CX50. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX50. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX50. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX50. fall under?
The CX50. is listed under Tools & Maintenance > Cleaning & Chemicals > Precision Cleaning.
Can I view similar or alternative parts?
You can view similar parts to CX50. when available in the Precision Cleaning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX50. you can contact the distributor directly for product support, shipping queries etc.
Is the CX50. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX50. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CX50..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX50. often in real-time on the comparison pages.
What if I can't find stock of CX50.?
You can fill out our help required form which you can use to request a quote for CX50. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.