Status: | Unknown |
---|---|
Series: | CX3225SA Series |
RoHS: | Compliant |
No distributors results available
View Full Pricing & Stock ComparisonFrequency Nom | 25MHz |
---|---|
Crystal Case | SMD, 3.2mm x 2.5mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 12pF |
Frequency Tolerance + / - | 15ppm |
Product Range | CX3225SA Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CX3225SA25000H0GSSC1.?
Additional datasheets, footprints and schematics for CX3225SA25000H0GSSC1. are listed on our Part Details page. You can also find images and similar parts to CX3225SA25000H0GSSC1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX3225SA25000H0GSSC1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX3225SA25000H0GSSC1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX3225SA25000H0GSSC1. fall under?
The CX3225SA25000H0GSSC1. is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX3225SA25000H0GSSC1. when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX3225SA25000H0GSSC1. you can contact the distributor directly for product support, shipping queries etc.
Is the CX3225SA25000H0GSSC1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CX3225SA25000H0GSSC1. have stock available?
There is no stock from authorised distributors for CX3225SA25000H0GSSC1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX3225SA25000H0GSSC1. often in real-time on the comparison pages.
What if I can't find stock of CX3225SA25000H0GSSC1.?
You can fill out our help required form which you can use to request a quote for CX3225SA25000H0GSSC1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.