CX3225GB24000D0HEQCC Crystals & Oscillators by KYOCERA AVX

CRYSTAL 24MHZ 8PF 3.2 X 2.5MM

Status: Unknown
Series: CX3225GB Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

â‘¢ Load Capacitance â‘¡ Frequency â‘£ Frequency Tolerance D0

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for element14
element14
from US$0.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 24MHz
Crystal Case SMD 3.2mm x 2.5mm
Frequency Stability + / - 30ppm
Load Capacitance 8pF
Frequency Tolerance + / - 20ppm
Product Range CX3225GB Series

Alternative Descriptions

Crystal, 24Mhz, 8Pf, 3.2 X 2.5Mm | Newark Electronics
Crystal 24MHz 8pF 4-Pin CSMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CX3225GB24000D0HEQCC?

Additional datasheets, footprints and schematics for CX3225GB24000D0HEQCC are listed on our Part Details page. You can also find images and similar parts to CX3225GB24000D0HEQCC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CX3225GB24000D0HEQCC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX3225GB24000D0HEQCC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CX3225GB24000D0HEQCC fall under?

The CX3225GB24000D0HEQCC is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to CX3225GB24000D0HEQCC when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CX3225GB24000D0HEQCC you can contact the distributor directly for product support, shipping queries etc.

Is the CX3225GB24000D0HEQCC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CX3225GB24000D0HEQCC have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CX3225GB24000D0HEQCC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CX3225GB24000D0HEQCC often in real-time on the comparison pages.

What if I can't find stock of CX3225GB24000D0HEQCC?

You can fill out our help required form which you can use to request a quote for CX3225GB24000D0HEQCC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay