Status: | Unknown |
---|---|
Series: | CX3225GB Series |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.38
|
-
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Crystal Case | SMD, 3.2mm x 2.5mm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 20ppm |
Product Range | CX3225GB Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CX3225GB16000D0HPQCC.?
Additional datasheets, footprints and schematics for CX3225GB16000D0HPQCC. are listed on our Part Details page. You can also find images and similar parts to CX3225GB16000D0HPQCC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX3225GB16000D0HPQCC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX3225GB16000D0HPQCC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX3225GB16000D0HPQCC. fall under?
The CX3225GB16000D0HPQCC. is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX3225GB16000D0HPQCC. when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX3225GB16000D0HPQCC. you can contact the distributor directly for product support, shipping queries etc.
Is the CX3225GB16000D0HPQCC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CX3225GB16000D0HPQCC. have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for CX3225GB16000D0HPQCC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX3225GB16000D0HPQCC. often in real-time on the comparison pages.
What if I can't find stock of CX3225GB16000D0HPQCC.?
You can fill out our help required form which you can use to request a quote for CX3225GB16000D0HPQCC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.