Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.12
|
83
in stock
|
Buy Now | |
Sager
from US$15.20
|
15,477
in stock
|
Buy Now | |
Farnell
from US$16.60
|
5,211
in stock
|
Buy Now | |
element14
from US$15.51
|
5,131
in stock
|
Buy Now | |
RS Americas
from US$20.40
|
1,222
in stock
|
Buy Now | |
TTI Europe
from US$15.40
|
1,150
in stock
|
Buy Now | |
Distrelec
from US$17.09
|
685
in stock
|
Buy Now | |
Heilind Electronics
from US$20.34
|
375
in stock
|
Buy Now | |
Rapid Electronics
from US$19.70
|
147
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.34
|
125
in stock
|
Buy Now | |
Schukat Electronic
from US$15.95
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$21.22
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.65
|
23
in stock
|
Buy Now | |
Carlton-Bates
from US$20.10
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contacts | SPS |
---|
Status: | Unknown |
---|---|
Series: | CX Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 5A |
Operating Voltage Max | 280Vrms |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | Zero Voltage Turn On |
Operating Voltage Min | 12Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 15VDC |
Product Range | CX Series |
SVHC | No SVHC (07-Jul-2017) |
Blocking voltage | 600V |
Control Current @ 5VDC | 15mA |
Control Voltage DC Max | 15VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 15V DC |
Control Voltage Type | DC |
External Depth | 7.6mm |
External Length / Height | 25.4mm |
External Width | 43mm |
I/O Capacitance | 10pF |
I2t | 260s |
Input Impedance | 300ohm |
Input Voltage | 3V DC to 15V DC |
Insulation Resistance | 1000Mohm |
Leakage Current | 0.1mA |
Load Current Min | 0.06A |
Load Current RMS Max | 5A |
Load Voltage DC Max | 280V |
Load Voltage DC Min | 12VDC |
Load Voltage Range | 12Vrms to 280Vrms |
No. of Pins | 4Pins |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Operating Voltage V(pk) Max | 280V |
Output Type | SCR |
Weight | 11g |
Solid State Relays - PCB Mount PCB SIP SSR 280Vac 5A, 3-15Vdc,ZC | Sager |
SSR, 5A, 240VAC, 3-15VDC | Farnell |
SSR PCB MOUNT SIP 280VAC/5A 3- | TTI Europe |
Sensata Crydom Solid State Relay, CX, 1NO, 5A, 280V, Radial Leads | Distrelec |
SSR, PCB MT SIP, 280VAC/5A, 3-15VDC, 0 CROSS | Heilind Electronics |
Crydom CX240D5 Solid State Relay 5A 3-15VDC | Rapid Electronics |
Solid State Relay Z-Vers. 280V 5A SIP4 | Schukat Electronic |
Solid State Relay, 5A, 3-15Vdc, Th | Newark Electronics |
SIL solid state relay,5A 3-15Vdc 240Vac | RS |
Relay: solid state | Transfer Multisort Elektronik |
Relay, Solid State | Carlton-Bates |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CX240D5?
Additional datasheets, footprints and schematics for CX240D5 are listed on our Part Details page. You can also find images and similar parts to CX240D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX240D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX240D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX240D5 fall under?
The CX240D5 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CX240D5 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX240D5 you can contact the distributor directly for product support, shipping queries etc.
Is the CX240D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CX240D5 have stock available?
Authorised distributors including Sager, Farnell, element14, RS Americas and TTI Europe have stock available or on a lead time for CX240D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX240D5 often in real-time on the comparison pages.
What if I can't find stock of CX240D5?
You can fill out our help required form which you can use to request a quote for CX240D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.