Status: | Unknown |
---|---|
Series: | CX-96F Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 40MHz |
---|---|
Crystal Case | SMD, 5mm x 3.2mm |
Load Capacitance | 15pF |
Frequency Tolerance + / - | 18ppm |
Product Range | CX-96F Series |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Crystal, 40Mhz, 10Pf, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a CX-96F-040.000-E0107?
Additional datasheets, footprints and schematics for CX-96F-040.000-E0107 are listed on our Part Details page. You can also find images and similar parts to CX-96F-040.000-E0107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CX-96F-040.000-E0107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CX-96F-040.000-E0107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CX-96F-040.000-E0107 fall under?
The CX-96F-040.000-E0107 is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to CX-96F-040.000-E0107 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CX-96F-040.000-E0107 you can contact the distributor directly for product support, shipping queries etc.
Is the CX-96F-040.000-E0107 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CX-96F-040.000-E0107 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CX-96F-040.000-E0107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CX-96F-040.000-E0107 often in real-time on the comparison pages.
What if I can't find stock of CX-96F-040.000-E0107?
You can fill out our help required form which you can use to request a quote for CX-96F-040.000-E0107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.