Status: | Unknown |
---|---|
Series: | CWT-XX Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
WireMasters
from US$0.81
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.67
|
2,833
in stock
|
Buy Now | |
Farnell
from US$1.97
|
2,833
in stock
|
Buy Now | |
Electro Enterprises
from US$1.19
|
2,286
in stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
252
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
59
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$1.61
|
-
|
Buy Now | |
element14
from US$1.64
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 8.7mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 35.5mm |
Wire Gauge | - |
Product Range | CWT-XX Series |
Solder Sleeve | WireMasters |
Solder Sleeve, Po, 35.5Mm, Clear Rohs Compliant: No |Raychem Te Connectivity CWT-9 | Newark Electronics |
SOLDER SLEEVE, PO, 35.5MM, CLEAR | Farnell |
0-1192018-6,272423-000 | Heilind Electronics |
Cable Accessories Solder Sleeve Shield Terminator Polyolefin Green Tin | Avnet America |
SolderSleeve, ShieldTerminator, TransClear, Polyolefin, 35.5mmL, CWT Series | TE Connectivity CWT-9 | RS Americas |
SOLDER SLEEVE, POLYOLEFIN, CLEAR | element14 |
Where can I find additional details, specifications and documents for a CWT-9?
Additional datasheets, footprints and schematics for CWT-9 are listed on our Part Details page. You can also find images and similar parts to CWT-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-9 fall under?
The CWT-9 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CWT-9 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-9 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-9 have stock available?
Authorised distributors including WireMasters, Newark Electronics, Farnell, Electro Enterprises and Heilind Electronics have stock available or on a lead time for CWT-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-9 often in real-time on the comparison pages.
What if I can't find stock of CWT-9?
You can fill out our help required form which you can use to request a quote for CWT-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.