Status: | Unknown |
---|---|
Series: | CWT-XX Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
150
in stock
|
Buy Now | |
WireMasters
from US$0.93
|
14,700
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
1,600
in stock
|
Buy Now | |
element14
from US$0.81
|
488
in stock
|
Buy Now | |
Farnell
from US$0.91
|
488
in stock
|
Buy Now | |
Rapid Electronics
from US$0.71
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
48
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
11
in stock
|
Buy Now | |
Electro Enterprises
from US$0.89
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
4
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 6.8mm |
Insulator Colour | Transparent |
Insulator Material | Polyolefin |
Insulator Length | 32.5mm |
Wire Gauge | - |
Product Range | CWT-XX Series |
Solder Sleeve | WireMasters |
CWT-7 | TTI Europe |
SOLDER SLEEVE, PO, 32.5MM, CLEAR | element14 |
CWT-7 Soldersleeve | RS |
Solder Sleeves&Shield Tubing HS-SHLD TRMNTR | Rapid Electronics |
SOLDER SLEEVE | Heilind Electronics |
Solder Sleeve, Polyolefin, Clear | Newark Electronics |
Cable Accessories Terminator Polyolefin Clear | Avnet America |
SolderSleeve, ShieldTerminator, TransClear, Polyolefin, 32.5mmL, CWT Series | TE Connectivity CWT-7 | RS Americas |
Where can I find additional details, specifications and documents for a CWT-7?
Additional datasheets, footprints and schematics for CWT-7 are listed on our Part Details page. You can also find images and similar parts to CWT-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWT-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWT-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWT-7 fall under?
The CWT-7 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to CWT-7 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWT-7 you can contact the distributor directly for product support, shipping queries etc.
Is the CWT-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWT-7 have stock available?
Authorised distributors including WireMasters, TTI Europe, element14, Farnell and RS have stock available or on a lead time for CWT-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWT-7 often in real-time on the comparison pages.
What if I can't find stock of CWT-7?
You can fill out our help required form which you can use to request a quote for CWT-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.