Status: | Unknown |
---|---|
Series: | CWR29 Series |
RoHS: | Unknown |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2010 [5025 Metric] |
Product Range | CWR29 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
RoHS Compliant | No |
Cwr09/Cwr11/Cwr29 Rohs Compliant: Yes |Kyocera Avx CWR29NC105KCEB | Newark Electronics |
Cap Tant Solid 1uF 50V E CASE 10% (5.08 X 2.54 X 1.27mm) SMD (0.01%FR) Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CWR29NC105KCEB.?
Additional datasheets, footprints and schematics for CWR29NC105KCEB. are listed on our Part Details page. You can also find images and similar parts to CWR29NC105KCEB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR29NC105KCEB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR29NC105KCEB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR29NC105KCEB. fall under?
The CWR29NC105KCEB. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR29NC105KCEB. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR29NC105KCEB. you can contact the distributor directly for product support, shipping queries etc.
Is the CWR29NC105KCEB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR29NC105KCEB. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CWR29NC105KCEB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR29NC105KCEB. often in real-time on the comparison pages.
What if I can't find stock of CWR29NC105KCEB.?
You can fill out our help required form which you can use to request a quote for CWR29NC105KCEB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.