Status: | Unknown |
---|---|
Series: | CWR19 Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 15V |
Tantalum Capacitor Case | 2815 [7238 Metric] |
Product Range | CWR19 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | No |
Tantalum Capacitor, 100Uf, 15V, Smd 10% | Newark Electronics |
Cap Tant Solid 100uF 15V H CASE 10% (7.24 X 3.81 X 2.79mm) SMD (0.1%FR) Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CWR19HC107KBHZ?
Additional datasheets, footprints and schematics for CWR19HC107KBHZ are listed on our Part Details page. You can also find images and similar parts to CWR19HC107KBHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR19HC107KBHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR19HC107KBHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR19HC107KBHZ fall under?
The CWR19HC107KBHZ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR19HC107KBHZ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR19HC107KBHZ you can contact the distributor directly for product support, shipping queries etc.
Is the CWR19HC107KBHZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR19HC107KBHZ have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CWR19HC107KBHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR19HC107KBHZ often in real-time on the comparison pages.
What if I can't find stock of CWR19HC107KBHZ?
You can fill out our help required form which you can use to request a quote for CWR19HC107KBHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.