Status: | Unknown |
---|---|
Series: | CWR19 Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2815 [7238 Metric] |
Product Range | CWR19 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
RoHS Compliant | No |
Cap Tant Solid 220uF 10V H CASE 20% (7.24 X 3.81 X 2.79mm) SMD (0.1%FR) 0.9 Ohm 125°C Bulk | Avnet America |
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol,cwr19-Milstyle Rohs Compliant: Yes |Kyocera Avx CWR19FK227MBHZ | Newark Electronics |
Where can I find additional details, specifications and documents for a CWR19FK227MBHZ.?
Additional datasheets, footprints and schematics for CWR19FK227MBHZ. are listed on our Part Details page. You can also find images and similar parts to CWR19FK227MBHZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR19FK227MBHZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR19FK227MBHZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR19FK227MBHZ. fall under?
The CWR19FK227MBHZ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR19FK227MBHZ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR19FK227MBHZ. you can contact the distributor directly for product support, shipping queries etc.
Is the CWR19FK227MBHZ. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR19FK227MBHZ. have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for CWR19FK227MBHZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR19FK227MBHZ. often in real-time on the comparison pages.
What if I can't find stock of CWR19FK227MBHZ.?
You can fill out our help required form which you can use to request a quote for CWR19FK227MBHZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.