Status: | Unknown |
---|---|
Series: | CWR11 Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | CWR11 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.3ohm |
RoHS Compliant | No |
Cwr09/Cwr11/Cwr29 Rohs Compliant: Yes |Kyocera Avx CWR11MK685KCB | Newark Electronics |
Cap Tant Solid 6.8uF 35V D CASE 10% (7.3 X 4.3 X 2.8mm) SMD 7343-31 (0.01%FR) 1.3 Ohm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CWR11MK685KCB.?
Additional datasheets, footprints and schematics for CWR11MK685KCB. are listed on our Part Details page. You can also find images and similar parts to CWR11MK685KCB. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR11MK685KCB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR11MK685KCB. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR11MK685KCB. fall under?
The CWR11MK685KCB. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR11MK685KCB. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR11MK685KCB. you can contact the distributor directly for product support, shipping queries etc.
Is the CWR11MK685KCB. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR11MK685KCB. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CWR11MK685KCB..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR11MK685KCB. often in real-time on the comparison pages.
What if I can't find stock of CWR11MK685KCB.?
You can fill out our help required form which you can use to request a quote for CWR11MK685KCB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.