Status: | Unknown |
---|---|
Series: | CWR11 Series |
RoHS: | Unknown |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | CWR11 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.3ohm |
RoHS Compliant | No |
Tantalum Capacitors-Solid SMD CWR09/CWR11/CWR29 | Rapid Electronics |
Tantalum Capacitor, Polarized, Tantalum (Dry/Solid), 35V, 10% +Tol, 10% -Tol, 6.8Uf, Surface Mount, 2917 Rohs Compliant: Yes |Kyocera Avx CWR11MH685KBA | Newark Electronics |
Where can I find additional details, specifications and documents for a CWR11MH685KBA.?
Additional datasheets, footprints and schematics for CWR11MH685KBA. are listed on our Part Details page. You can also find images and similar parts to CWR11MH685KBA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR11MH685KBA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR11MH685KBA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR11MH685KBA. fall under?
The CWR11MH685KBA. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR11MH685KBA. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR11MH685KBA. you can contact the distributor directly for product support, shipping queries etc.
Is the CWR11MH685KBA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR11MH685KBA. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for CWR11MH685KBA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR11MH685KBA. often in real-time on the comparison pages.
What if I can't find stock of CWR11MH685KBA.?
You can fill out our help required form which you can use to request a quote for CWR11MH685KBA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.