Status: | Unknown |
---|---|
Series: | CWR09 Series |
RoHS: | Unknown |
Capacitance | 2.2µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2010 [5025 Metric] |
Product Range | CWR09 Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 3.5ohm |
RoHS Compliant | No |
Tantalum Capacitor, 2.2Uf, 25V, Smd 10% | Newark Electronics |
Cap Tant Solid 2.2uF 25V E CASE 10% (5.08 X 2.54 X 1.27mm) SMD (0.1%FR) Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CWR09KC225KB?
Additional datasheets, footprints and schematics for CWR09KC225KB are listed on our Part Details page. You can also find images and similar parts to CWR09KC225KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR09KC225KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR09KC225KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR09KC225KB fall under?
The CWR09KC225KB is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR09KC225KB when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR09KC225KB you can contact the distributor directly for product support, shipping queries etc.
Is the CWR09KC225KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR09KC225KB have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CWR09KC225KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR09KC225KB often in real-time on the comparison pages.
What if I can't find stock of CWR09KC225KB?
You can fill out our help required form which you can use to request a quote for CWR09KC225KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.