Status: | Unknown |
---|---|
Series: | CWR09 Series |
RoHS: | Unknown |
Prices starting from US$16.05
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$16.05
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2611 [6728 Metric] |
Product Range | CWR09 Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
RoHS Compliant | No |
Cap Tant Solid 10uF 25V G CASE 20% (6.73 X 2.79 X 2.79mm) SMD (1%FR) Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CWR09KC106MM.?
Additional datasheets, footprints and schematics for CWR09KC106MM. are listed on our Part Details page. You can also find images and similar parts to CWR09KC106MM. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWR09KC106MM. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWR09KC106MM. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWR09KC106MM. fall under?
The CWR09KC106MM. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CWR09KC106MM. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWR09KC106MM. you can contact the distributor directly for product support, shipping queries etc.
Is the CWR09KC106MM. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWR09KC106MM. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for CWR09KC106MM..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWR09KC106MM. often in real-time on the comparison pages.
What if I can't find stock of CWR09KC106MM.?
You can fill out our help required form which you can use to request a quote for CWR09KC106MM. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.