Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$94.22
Core Architecture | - |
---|---|
Supported Families | - |
Software Edition | Standard |
Licence Type | Node Locked |
No. of User Licences | - |
Supported Hosts | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | USB Dongle |
Development Tool Type | Hardware / Software - USB Dongle |
Kit Features | Small Device Plugs into USB Port to Provide an ID used in Licensing Use of CodeWarrior Software |
Type | USB Dongle |
Usb Dongle, Node-Locked, Cw Software | Newark Electronics |
CW USB Licensing Dongle (order in addition to CodeWarrior Development Suite) | Future Electronics |
CodeWarrior USB Licensing Dongle | Avnet America |
USB DONGLE, NODE-LOCKED, CW SOFTWARE | element14 |
Where can I find additional details, specifications and documents for a CWH-DONGLE?
Additional datasheets, footprints and schematics for CWH-DONGLE are listed on our Part Details page. You can also find images and similar parts to CWH-DONGLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWH-DONGLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWH-DONGLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWH-DONGLE fall under?
The CWH-DONGLE is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to CWH-DONGLE when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWH-DONGLE you can contact the distributor directly for product support, shipping queries etc.
Is the CWH-DONGLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWH-DONGLE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CWH-DONGLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWH-DONGLE often in real-time on the comparison pages.
What if I can't find stock of CWH-DONGLE?
You can fill out our help required form which you can use to request a quote for CWH-DONGLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.