Status: | Unknown |
---|---|
Series: | CodeWarrior Series |
RoHS: | Unknown |
Core Architecture | ColdFire |
---|---|
Supported Families | DSC56800/E HCS12(X) MPC5XX MPC55XX/MPC56XX |
Software Edition | Standard |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | Linux Windows |
Product Range | CodeWarrior Series |
SVHC | No SVHC (27-Jun-2018) |
Software Dev Kit, Codewarrior, Std, Nl, 1Yr | Newark Electronics |
DEVELOPMENT SUITE, FLOATING, STANDARD | element14 |
CodeWarrior Development Suite - Standard Edition, Annual Subscription, Floating License | Avnet Silica |
Where can I find additional details, specifications and documents for a CWA-STANDARD-FL?
Additional datasheets, footprints and schematics for CWA-STANDARD-FL are listed on our Part Details page. You can also find images and similar parts to CWA-STANDARD-FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA-STANDARD-FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA-STANDARD-FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA-STANDARD-FL fall under?
The CWA-STANDARD-FL is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to CWA-STANDARD-FL when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA-STANDARD-FL you can contact the distributor directly for product support, shipping queries etc.
Is the CWA-STANDARD-FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWA-STANDARD-FL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for CWA-STANDARD-FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA-STANDARD-FL often in real-time on the comparison pages.
What if I can't find stock of CWA-STANDARD-FL?
You can fill out our help required form which you can use to request a quote for CWA-STANDARD-FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.