Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5,700.00
Core Architecture | - |
---|---|
Supported Families | - |
Software Edition | Premium |
Licence Type | Floating |
No. of User Licences | 1 |
Supported Hosts | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CodeWarrior Development Suite For Networked Applications, Specialist Level, Floating License | Avnet Silica |
Codewarrior Development Suite | Newark Electronics |
CodeWarrior Development Suite for Network Applications with Floating License | Future Electronics |
Where can I find additional details, specifications and documents for a CWA-LS-SPLST-FL?
Additional datasheets, footprints and schematics for CWA-LS-SPLST-FL are listed on our Part Details page. You can also find images and similar parts to CWA-LS-SPLST-FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CWA-LS-SPLST-FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CWA-LS-SPLST-FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CWA-LS-SPLST-FL fall under?
The CWA-LS-SPLST-FL is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to CWA-LS-SPLST-FL when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CWA-LS-SPLST-FL you can contact the distributor directly for product support, shipping queries etc.
Is the CWA-LS-SPLST-FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CWA-LS-SPLST-FL have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for CWA-LS-SPLST-FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CWA-LS-SPLST-FL often in real-time on the comparison pages.
What if I can't find stock of CWA-LS-SPLST-FL?
You can fill out our help required form which you can use to request a quote for CWA-LS-SPLST-FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.