Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.26
Flux Type | - |
---|---|
Flux Applications | - |
Dispensing Method | Syringe |
Volume | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
FLUX, LEAD FREE, TACKY, 3.5G SYRINGE | element14 |
Flux: rosin based | Transfer Multisort Elektronik |
Lead Free Tacky Flux | RS |
Circuitworks Lead-Free Tacky Flux Rohs Compliant: Yes |Chemtronics CW8700 | Newark Electronics |
Where can I find additional details, specifications and documents for a CW8700?
Additional datasheets, footprints and schematics for CW8700 are listed on our Part Details page. You can also find images and similar parts to CW8700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW8700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW8700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW8700 fall under?
The CW8700 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to CW8700 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW8700 you can contact the distributor directly for product support, shipping queries etc.
Is the CW8700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW8700 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for CW8700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW8700 often in real-time on the comparison pages.
What if I can't find stock of CW8700?
You can fill out our help required form which you can use to request a quote for CW8700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.