Status: | Unknown |
---|---|
Series: | CircuitWorks Series |
RoHS: | Unknown |
Cleaner Type | Flux Remover |
---|---|
Cleaner Applications | Electronics |
Dispensing Method | Syringe |
Weight | 3.5g |
Product Range | CircuitWorks Series |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Flux Applications | Soldering |
Flux Type | No Clean |
No Clean Tacky Flux | RS |
Flux: rosin based | Transfer Multisort Elektronik |
Flux, No-Clean, Tacky, 3.5G Syringe | Newark Electronics |
FLUX, NO-CLEAN, TACKY, 3.5G SYRINGE | Farnell |
Where can I find additional details, specifications and documents for a CW8500?
Additional datasheets, footprints and schematics for CW8500 are listed on our Part Details page. You can also find images and similar parts to CW8500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW8500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW8500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW8500 fall under?
The CW8500 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to CW8500 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW8500 you can contact the distributor directly for product support, shipping queries etc.
Is the CW8500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW8500 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for CW8500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW8500 often in real-time on the comparison pages.
What if I can't find stock of CW8500?
You can fill out our help required form which you can use to request a quote for CW8500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.