Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.31
Flux Type | No Clean |
---|---|
Flux Applications | Lead Free Soldering |
Dispensing Method | Pen Applicator |
Volume | - |
Weight | 9g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
DISPENSING PEN, FLUX, NO CLEAN, 9G | Farnell |
No clean flux pen for circuit works | RS |
Flux Dispensing Pen,no Clean, 9G | Newark Electronics |
Flux: rosin based | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a CW8100?
Additional datasheets, footprints and schematics for CW8100 are listed on our Part Details page. You can also find images and similar parts to CW8100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW8100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW8100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW8100 fall under?
The CW8100 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to CW8100 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW8100 you can contact the distributor directly for product support, shipping queries etc.
Is the CW8100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW8100 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for CW8100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW8100 often in real-time on the comparison pages.
What if I can't find stock of CW8100?
You can fill out our help required form which you can use to request a quote for CW8100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.