Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispensing Method | Syringe |
---|---|
Volume | - |
Weight | 7g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Colour | White |
Operating Temperature Max | 200°C |
Operating Temperature Min | 15°C |
THERMAL GREASE, SYRINGE, 8G | element14 |
C/works Silicone Free HeatSink Grease 8g | RS |
Thermal Grease, Syringe, 7G | Newark Electronics |
Where can I find additional details, specifications and documents for a CW7270?
Additional datasheets, footprints and schematics for CW7270 are listed on our Part Details page. You can also find images and similar parts to CW7270 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW7270 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW7270 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW7270 fall under?
The CW7270 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to CW7270 when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW7270 you can contact the distributor directly for product support, shipping queries etc.
Is the CW7270 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW7270 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for CW7270.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW7270 often in real-time on the comparison pages.
What if I can't find stock of CW7270?
You can fill out our help required form which you can use to request a quote for CW7270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.