Status: | Unknown |
---|---|
Series: | CircuitWorks Series |
RoHS: | Unknown |
Dispensing Method | Syringe |
---|---|
Volume | - |
Weight | 3.4g |
Product Range | CircuitWorks Series |
SVHC | No SVHC (12-Jan-2017) |
Colour | White |
External Depth | 20mm |
External Width | 127mm |
Operating Temperature Max | 300°C |
Operating Temperature Min | -15°C |
Sealant Applications | Electrical Electronics |
Sealant Type | Silicone |
Weight Min | 3.4g |
C/works Boron Nitride H/Sink Grease 3.4g | RS |
Heat Sink Grease, Boron Nitride, 3.4G | Newark Electronics |
Where can I find additional details, specifications and documents for a CW7250?
Additional datasheets, footprints and schematics for CW7250 are listed on our Part Details page. You can also find images and similar parts to CW7250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW7250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW7250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW7250 fall under?
The CW7250 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermal Grease.
Can I view similar or alternative parts?
You can view similar parts to CW7250 when available in the Thermal Grease range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW7250 you can contact the distributor directly for product support, shipping queries etc.
Is the CW7250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW7250 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for CW7250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW7250 often in real-time on the comparison pages.
What if I can't find stock of CW7250?
You can fill out our help required form which you can use to request a quote for CW7250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.