Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Type | - |
---|---|
Dispensing Method | Tub |
Adhesive Colour | Transparent |
Weight | 3g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Accessory Type | Rubber Keypad Repair Kit |
Adhesive Applications | Bonding General Purpose |
For Use With | Non Conductive Keypads |
Conductive Chemical Coating, 3G | Newark Electronics |
Chemtronics Adhesive, Bottle, Paste, 3g, Amber / Grey | Distrelec |
Where can I find additional details, specifications and documents for a CW2605?
Additional datasheets, footprints and schematics for CW2605 are listed on our Part Details page. You can also find images and similar parts to CW2605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW2605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW2605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW2605 fall under?
The CW2605 is listed under Chemicals & Adhesives > Adhesives & Glues > Miscellaneous Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to CW2605 when available in the Miscellaneous Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW2605 you can contact the distributor directly for product support, shipping queries etc.
Is the CW2605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW2605 have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for CW2605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW2605 often in real-time on the comparison pages.
What if I can't find stock of CW2605?
You can fill out our help required form which you can use to request a quote for CW2605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.