Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Conformal |
---|---|
Coating Applications | PCBs |
Dispensing Method | Syringe |
Coating Colour | Green |
Weight | 6g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Colour | Transparent Green |
Cure Speed | 24Hrs |
Dielectric Strength | 400V/m |
External Depth | 20mm |
External Width | 127mm |
Height | 216mm |
Weight Min | 7.4g |
Epoxy Overcoat, Syringe, 7.4G | Newark Electronics |
Where can I find additional details, specifications and documents for a CW2500?
Additional datasheets, footprints and schematics for CW2500 are listed on our Part Details page. You can also find images and similar parts to CW2500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW2500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW2500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW2500 fall under?
The CW2500 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to CW2500 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW2500 you can contact the distributor directly for product support, shipping queries etc.
Is the CW2500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW2500 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CW2500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW2500 often in real-time on the comparison pages.
What if I can't find stock of CW2500?
You can fill out our help required form which you can use to request a quote for CW2500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.