Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Conductive |
---|---|
Coating Applications | Heat Resistant |
Dispensing Method | Syringe |
Coating Colour | - |
Weight | 14g |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Adhesive Applications | Bonding Electronics |
Adhesive Colour | Silver |
Adhesive Type | Epoxy - 2 Part |
Colour | White |
Thermal Conductivity | 1.6W/m.K |
Weight Min | 14g |
EPOXY, SILVER, CONDUCTIVE, SYRINGE | element14 |
Adhesive, Epoxy 2 Part, Syringe, 14G | Newark Electronics |
Circuit Works conduct epoxyadhesive,14gm | RS |
Where can I find additional details, specifications and documents for a CW2400?
Additional datasheets, footprints and schematics for CW2400 are listed on our Part Details page. You can also find images and similar parts to CW2400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW2400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW2400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW2400 fall under?
The CW2400 is listed under Chemicals & Adhesives > Adhesives & Glues > Thermally Conductive Adhesives.
Can I view similar or alternative parts?
You can view similar parts to CW2400 when available in the Thermally Conductive Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW2400 you can contact the distributor directly for product support, shipping queries etc.
Is the CW2400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW2400 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and RS Americas have stock available or on a lead time for CW2400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW2400 often in real-time on the comparison pages.
What if I can't find stock of CW2400?
You can fill out our help required form which you can use to request a quote for CW2400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.