Status: | Unknown |
---|---|
Series: | CircuitWorks Series |
RoHS: | Unknown |
Coating Type | Conductive |
---|---|
Coating Applications | PCB Traces |
Dispensing Method | Pen Applicator |
Coating Colour | Grey |
Weight | 8.5g |
Product Range | CircuitWorks Series |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Colour | Silver |
Size | 8.5g |
Weight Min | 8.5g |
Circuit Works micro tip conductive pen | RS |
Conductive Coating, Pen, 8.5G, Grey | Newark Electronics |
Chemtronics Conductive Pen 8.5 | Distrelec |
CONDUCTIVE COATING, PEN, 8.5G, GREY | Farnell Contract |
Where can I find additional details, specifications and documents for a CW2200MTP?
Additional datasheets, footprints and schematics for CW2200MTP are listed on our Part Details page. You can also find images and similar parts to CW2200MTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW2200MTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW2200MTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW2200MTP fall under?
The CW2200MTP is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to CW2200MTP when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW2200MTP you can contact the distributor directly for product support, shipping queries etc.
Is the CW2200MTP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW2200MTP have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, RS Americas and Farnell Contract have stock available or on a lead time for CW2200MTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW2200MTP often in real-time on the comparison pages.
What if I can't find stock of CW2200MTP?
You can fill out our help required form which you can use to request a quote for CW2200MTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.