Coating Type | Conductive |
---|---|
Coating Applications | PCBs |
Dispensing Method | Pen Applicator |
Coating Colour | Grey |
Weight | 0.04kg |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Volume | - |
Colour | Dark Grey |
Cure Time | 20h |
Cure Time Max | 24h |
External Depth | 17mm |
External Width | 127mm |
Weight Min | 9g |
Circuitworks Nickel Conductive Pen 9g | RS |
Pen | Transfer Multisort Elektronik |
Coating Pen, Conductive, Nickel, Gry, 9G | Newark Electronics |
Where can I find additional details, specifications and documents for a CW2000?
Additional datasheets, footprints and schematics for CW2000 are listed on our Part Details page. You can also find images and similar parts to CW2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW2000 fall under?
The CW2000 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to CW2000 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW2000 you can contact the distributor directly for product support, shipping queries etc.
Is the CW2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW2000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for CW2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW2000 often in real-time on the comparison pages.
What if I can't find stock of CW2000?
You can fill out our help required form which you can use to request a quote for CW2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.