Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.16
Sensor Body Material | Steel |
---|---|
Beam Angle | 35° |
Output Current | 250mA |
Switching Voltage | 60V |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Tilt and Tip Switch60 VAC | Relay Specialties |
Tilt Switch, Steel, 60V, 25Deg | Newark Electronics |
TILT SWITCH, STEEL, 60V, 25DEG | element14 |
TIPOVER SWITCH 1NO 0,25A | Rutronik |
Where can I find additional details, specifications and documents for a CW1725-1?
Additional datasheets, footprints and schematics for CW1725-1 are listed on our Part Details page. You can also find images and similar parts to CW1725-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1725-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1725-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1725-1 fall under?
The CW1725-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CW1725-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1725-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CW1725-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1725-1 have stock available?
Authorised distributors including Relay Specialties, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CW1725-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1725-1 often in real-time on the comparison pages.
What if I can't find stock of CW1725-1?
You can fill out our help required form which you can use to request a quote for CW1725-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.