Status: | Unknown |
---|---|
Series: | CW1300 Series |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.00
|
289
in stock
|
Buy Now | |
element14
from US$4.63
|
55,681
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
44,538
in stock
|
Buy Now | |
Farnell
from US$1.87
|
22,659
in stock
|
Buy Now | |
Relay Specialties
from US$4.78
|
742
in stock
|
Buy Now | |
Rapid Electronics
from US$1.47
|
43
in stock
|
Buy Now |
Sensor Body Material | Nickel |
---|---|
Beam Angle | 15° |
Output Current | 250mA |
Switching Voltage | 60VAC |
Product Range | CW1300 Series |
SVHC | No SVHC (27-Jun-2018) |
Contact Resistance | 30ohm |
External Diameter | 4.7mm |
External Length / Height | 10.2mm |
Height | 10.2mm |
Lead Spacing | 2.9mm |
Operating Temperature Max | 100°C |
Operating Temperature Min | -37°C |
Switching Power Max | 3VA |
RoHS COMPLIANT|Switching Volta | Relay Specialties |
Comus CW1300-1 Non-mercury Tilt Switch | Rapid Electronics |
Where can I find additional details, specifications and documents for a CW1300-1?
Additional datasheets, footprints and schematics for CW1300-1 are listed on our Part Details page. You can also find images and similar parts to CW1300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW1300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW1300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW1300-1 fall under?
The CW1300-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CW1300-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW1300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the CW1300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CW1300-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Relay Specialties and RS have stock available or on a lead time for CW1300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW1300-1 often in real-time on the comparison pages.
What if I can't find stock of CW1300-1?
You can fill out our help required form which you can use to request a quote for CW1300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.