Status: | Not Recommended |
---|---|
Series: | CW01 |
RoHS: | Compliant |
This part is not recommended for new design (NRND).
CW01 is a four-channel, low phase noise, continuous wave transmit IC. A high speed D flip-flop is provided to allow the DIN frequency to be aligned to a high frequency clock. The output N-channel is turned on when a logic high is clocked into the D flip-flop. Data are clocked in during the low to high transition. VD1, VD2, VD3 and VD4 are four individual input supply voltages for the N-channel output MOSFET gate drivers. High peak currents are drawn from these gate drives when the output MOSFETs are switching. To minimize jitter caused by voltage ripples, each channel has its own gate drive voltage pin; VD1, VD2, VD3 and VD4. A series ferrite bead and a decoupling capacitor are recommended on each VDX pin to minimize output jitter and channel to channel crosstalk. Both VDD and VLL have under voltage lockout to prevent spurious turn-on.
Low phase noise |
100V open drain N-channel |
High speed D flip-flop |
High speed MOSFET gate driver |
Up to 200MHz clock input |
VDD and VLL undervoltage lockout |
# of Channels | 4 |
---|---|
Phase Noise (dBC) | -171 |
Rds (on) max (Ohms) | 7 |
Output N-CH Breakdown Voltage (V) | +100 |
Output N-CH Capacitance (pF) | 4 |
Package | QFN-24 |
Pins | Packaging | 24 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0441 |
Shipping Weight (kg) | 0.197667 |
Lead Count | 24 |
Package Type | QFN |
Package Width or Size | 4x5x1.0mm |
Soldering Composition | Matte Tin |
4-Channel, Low Phase Noise, Low Power, Continuous Wave Transmitter 24 Qfn 4X5X1.0Mm T/R Rohs Compliant: Yes |Microchip CW01K6-G | Newark Electronics |
Four-Channel, Low Phase Noise Wave Transmitter 24-Pin QFN | Avnet America |
Four-Channel, Low Phase Noise Wave Transmitter 24-Pin QFN, T/R | Microchip Technology Inc. CW01K6-G | RS Americas |
Where can I find additional details, specifications and documents for a CW01K6-G?
Additional datasheets, footprints and schematics for CW01K6-G are listed on our Part Details page. You can also find images and similar parts to CW01K6-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CW01K6-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CW01K6-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CW01K6-G fall under?
The CW01K6-G is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to CW01K6-G when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CW01K6-G you can contact the distributor directly for product support, shipping queries etc.
Is the CW01K6-G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for CW01K6-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for CW01K6-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CW01K6-G often in real-time on the comparison pages.
What if I can't find stock of CW01K6-G?
You can fill out our help required form which you can use to request a quote for CW01K6-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.