Status: | Unknown |
---|---|
Series: | CVS Series |
RoHS: | Unknown |
No. of Circuits | 4Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SPST |
Contact Voltage DC Max | 6V |
Contact Current DC Max | 100mA |
Product Range | CVS Series |
Switch Type | DIP |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CVS-04TB?
Additional datasheets, footprints and schematics for CVS-04TB are listed on our Part Details page. You can also find images and similar parts to CVS-04TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CVS-04TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVS-04TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CVS-04TB fall under?
The CVS-04TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CVS-04TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CVS-04TB you can contact the distributor directly for product support, shipping queries etc.
Is the CVS-04TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CVS-04TB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CVS-04TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CVS-04TB often in real-time on the comparison pages.
What if I can't find stock of CVS-04TB?
You can fill out our help required form which you can use to request a quote for CVS-04TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.