CVS-02B. Nidec Copal Corporation Parts by Nidec Copal Corporation

ROTARY CODE SW 16POS HEX COMP0.1A 5V

Status: Unknown
Series: CVS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.92

Distributor Stock
Logo for RS
RS
from US$2.69
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.92
336
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.11
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.35
-
Buy Now
Logo for element14
element14
from US$1.68
-
Buy Now
Logo for Farnell
Farnell
from US$2.29
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

No. of Circuits 2Circuits
Switch Actuator Style Slide
Switch Mounting SMD
Contact Configuration SPST
Contact Voltage DC Max 6V
Contact Current DC Max 100mA
Product Range CVS Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CVS-02B.?

Additional datasheets, footprints and schematics for CVS-02B. are listed on our Part Details page. You can also find images and similar parts to CVS-02B. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CVS-02B. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVS-02B. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CVS-02B. fall under?

The CVS-02B. is listed under Nidec Copal Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to CVS-02B. when available in the Nidec Copal Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CVS-02B. you can contact the distributor directly for product support, shipping queries etc.

Is the CVS-02B. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CVS-02B. have stock available?

Authorised distributors including Chip One Stop, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for CVS-02B..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CVS-02B. often in real-time on the comparison pages.

What if I can't find stock of CVS-02B.?

You can fill out our help required form which you can use to request a quote for CVS-02B. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay